Eagle Manufacturing Company Eagle Red HDPE 1/2 gal Safety Can - 9 1/2 in Height - 6 in Overall Diameter - 048441-26000 1510

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 6 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 6 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red HDPE 1/2 gal Safety Can - 9 1/2 in Height - 6 in Overall Diameter - 048441-26000 - 048441-26000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red HDPE 1/2 gal Safety Can - 9 1/2 in Height - 6 in Overall Diameter - 048441-26000
048441-26000
Eagle Red HDPE 1/2 gal Safety Can - 9 1/2 in Height - 6 in Overall Diameter - 048441-26000 048441-26000
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 6 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 9 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 6 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-26000
Product Name Eagle Red HDPE 1/2 gal Safety Can - 9 1/2 in Height - 6 in Overall Diameter - 048441-26000
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details