Desco Industries, Inc. Anti-Static Control Products 1002436

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1002436
Anti-Static Control Products 1002436
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1002436, 1000 Series Metal-In Static Shielding Bag 24 in x 36 in - 1002436 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1002436, 1000 Series Metal-In Static Shielding Bag 24 in x 36 in
1002436
SCS 1002436, 1000 Series Metal-In Static Shielding Bag 24 in x 36 in 1002436
SCS 1002436, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 36 in Bag.

SCS 1002436, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 24 in x 36 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP407-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP407-ND
Anti-Static, ESD Bags, Materials SCP407-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 36"" (914.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 36"" (914.4mm)"

Buy Now Datasheet
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 34P6734 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
34P6734
Scc1000 Static Shielding Bag, Open; Bag Type Scs 34P6734
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:36"; Length - Metric:915mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:36"; Length - Metric:915mm; Width - Imperial:24"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1002436 - 36 in Length - 24 in Wide - 3 mil Thick - SCS 1002436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1002436 - 36 in Length - 24 in Wide - 3 mil Thick
SCS 1002436
SCS 1000 Series Translucent Metal-In Bag 1002436 - 36 in Length - 24 in Wide - 3 mil Thick SCS 1002436
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 36 in x 24 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1002436 1002436 SCP407-ND 34P6734 SCS 1002436
Product Name Anti-Static Control Products SCS 1002436, 1000 Series Metal-In Static Shielding Bag 24 in x 36 in Anti-Static, ESD Bags, Materials Scc1000 Static Shielding Bag, Open; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1002436 - 36 in Length - 24 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details