Desco Industries, Inc. Anti Static Packaging 100814

Description
SCS 100814 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 100814 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745084
Anti Static Packaging 1745084
SCS 100814 Anti-Static Bag

SCS 100814 Anti-Static Bag

Supplier's Site
SCS 100814, 1000 Series Metal-In Static Shielding Bag 8 in x 14 in - 100814 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100814, 1000 Series Metal-In Static Shielding Bag 8 in x 14 in
100814
SCS 100814, 1000 Series Metal-In Static Shielding Bag 8 in x 14 in 100814
SCS 1100814, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 14 in Bag.

SCS 1100814, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 14 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100814
Anti-Static Control Products 100814
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - 100814-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
100814-ND
Anti-Static, ESD Bags, Materials 100814-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 14"" (355.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 14"" (355.6mm)"

Buy Now Datasheet
Metal-In Bag, 203.2Mm X 355.6Mm, Pk100; Bag Type Scs - 52AH7858 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 203.2Mm X 355.6Mm, Pk100; Bag Type Scs
52AH7858
Metal-In Bag, 203.2Mm X 355.6Mm, Pk100; Bag Type Scs 52AH7858
METAL-IN BAG, 203.2MM X 355.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:14"; Width - Metric:203.2mm; Length - Metric:355.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

METAL-IN BAG, 203.2MM X 355.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:14"; Width - Metric:203.2mm; Length - Metric:355.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100814 - 14 in Length - 8 in Wide - 3 mil Thick - SCS 100814 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100814 - 14 in Length - 8 in Wide - 3 mil Thick
SCS 100814
SCS 1000 Series Translucent Metal-In Bag 100814 - 14 in Length - 8 in Wide - 3 mil Thick SCS 100814
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745084 100814 100814 100814-ND 52AH7858 SCS 100814
Product Name Anti Static Packaging SCS 100814, 1000 Series Metal-In Static Shielding Bag 8 in x 14 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Bag, 203.2Mm X 355.6Mm, Pk100; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100814 - 14 in Length - 8 in Wide - 3 mil Thick
Features Shielded; ESD ESD; StaticShield ESD StaticShield
Height 14.02 inch (356 mm)
Length 14.02 inch (356 mm) 14 inch (356 mm) 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details