Desco Industries, Inc. Anti-Static Control Products 1001026

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001026
Anti-Static Control Products 1001026
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - 1001026-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1001026-ND
Anti-Static, ESD Bags, Materials 1001026-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 26"" (660.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 10"" (254mm) X 26"" (660.4mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 10x26; Bag Type Scs - 34P6717 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 10x26; Bag Type Scs
34P6717
Static Shielding Bag, Heat Seal, 10x26; Bag Type Scs 34P6717
STATIC SHIELDING BAG, HEAT SEAL, 10"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 10"X26"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:10"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001026 - 26 in Length - 10 in Wide - 3 mil Thick - SCS 1001026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001026 - 26 in Length - 10 in Wide - 3 mil Thick
SCS 1001026
SCS 1000 Series Translucent Metal-In Bag 1001026 - 26 in Length - 10 in Wide - 3 mil Thick SCS 1001026
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 26 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 26 in x 10 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001026 1001026-ND 34P6717 SCS 1001026
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 10x26; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001026 - 26 in Length - 10 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details