Desco Industries, Inc. Anti-Static Control Products 1300810

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1300810
Anti-Static Control Products 1300810
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
SCS 1300 Series Translucent Metal-In Bag 1300810 - 8 in Length - 10 in Wide - 3.2 mil Thick - SCS 1300810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 1300810 - 8 in Length - 10 in Wide - 3.2 mil Thick
SCS 1300810
SCS 1300 Series Translucent Metal-In Bag 1300810 - 8 in Length - 10 in Wide - 3.2 mil Thick SCS 1300810
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 8 in x 10 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 8 in x 10 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now
Static Shield Bag, 1300 Series Metal-In, High Puncture, 8X10, 100 Ea Rohs Compliant Scs - 14AC0401 - Newark, An Avnet Company
Chicago, IL, United States
Static Shield Bag, 1300 Series Metal-In, High Puncture, 8X10, 100 Ea Rohs Compliant Scs
14AC0401
Static Shield Bag, 1300 Series Metal-In, High Puncture, 8X10, 100 Ea Rohs Compliant Scs 14AC0401
STATIC SHIELD BAG, 1300 SERIES METAL-IN, HIGH PUNCTURE, 8x10, 100 EA RoHS Compliant: Yes

STATIC SHIELD BAG, 1300 SERIES METAL-IN, HIGH PUNCTURE, 8x10, 100 EA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1300810 SCS 1300810 14AC0401
Product Name Anti-Static Control Products SCS 1300 Series Translucent Metal-In Bag 1300810 - 8 in Length - 10 in Wide - 3.2 mil Thick Static Shield Bag, 1300 Series Metal-In, High Puncture, 8X10, 100 Ea Rohs Compliant Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details