Eagle Manufacturing Company Eagle White HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23532 1535

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle White HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23532 - 048441-23532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle White HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23532
048441-23532
Eagle White HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23532 048441-23532
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 13 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in white and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 12 1/2 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-23532
Product Name Eagle White HDPE 3 gal Safety Can - 13 in Height - 12 1/2 in Overall Diameter - 048441-23532
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details