Desco Industries, Inc. Anti-Static, ESD Bags, Materials 10026

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP362-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP362-ND
Anti-Static, ESD Bags, Materials SCP362-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2"" (50.8mm) X 6"" (152.4mm)"

Buy Now Datasheet
SCS 10026, 1000 Series Metal-In Static Shielding Bag 2 in x 6 in - 10026 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10026, 1000 Series Metal-In Static Shielding Bag 2 in x 6 in
10026
SCS 10026, 1000 Series Metal-In Static Shielding Bag 2 in x 6 in 10026
SCS 10026 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 6 in Bag.

SCS 10026 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 2 in x 6 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10026
Anti-Static Control Products 10026
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745111
Anti Static Packaging 1745111
SHIELD BAG,METAL-IN 51x152MM, 100EA

SHIELD BAG,METAL-IN 51x152MM, 100EA

Supplier's Site
Static Shielding Bag, Heat Seal, 2x6; Bag Type Scs - 34P6735 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 2x6; Bag Type Scs
34P6735
Static Shielding Bag, Heat Seal, 2x6; Bag Type Scs 34P6735
STATIC SHIELDING BAG, HEAT SEAL, 2"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:2"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 2"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:2"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site
Shielding Metal-In Bag, 50.8Mm X 152.4Mm; Bag Type Scs - 52AH7850 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 50.8Mm X 152.4Mm; Bag Type Scs
52AH7850
Shielding Metal-In Bag, 50.8Mm X 152.4Mm; Bag Type Scs 52AH7850
SHIELDING METAL-IN BAG, 50.8MM X 152.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:6"; Width - Metric:50.8mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

SHIELDING METAL-IN BAG, 50.8MM X 152.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:2"; Length - Imperial:6"; Width - Metric:50.8mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 10026 - 6 in Length - 2 in Wide - 3 mil Thick - SCS 10026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10026 - 6 in Length - 2 in Wide - 3 mil Thick
SCS 10026
SCS 1000 Series Translucent Metal-In Bag 10026 - 6 in Length - 2 in Wide - 3 mil Thick SCS 10026
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 2 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP362-ND 10026 10026 1745111 34P6735 SCS 10026
Product Name Anti-Static, ESD Bags, Materials SCS 10026, 1000 Series Metal-In Static Shielding Bag 2 in x 6 in Anti-Static Control Products Anti Static Packaging Static Shielding Bag, Heat Seal, 2x6; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10026 - 6 in Length - 2 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield ESD; StaticShield ESD Shielded; ESD
Height 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details