Desco Manufacturing Co., Inc. Desco Statshield Translucent Metal-In Bag 13705 - 18 in Length - 12 in Wide - 0.003 in Thick 13705

Description
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.
Description
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statshield Translucent Metal-In Bag 13705 - 18 in Length - 12 in Wide - 0.003 in Thick - DESCO 13705 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statshield Translucent Metal-In Bag 13705 - 18 in Length - 12 in Wide - 0.003 in Thick
DESCO 13705
Desco Statshield Translucent Metal-In Bag 13705 - 18 in Length - 12 in Wide - 0.003 in Thick DESCO 13705
The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

The Desco Statshield translucent metal-in bag is sold 100 per pack and is another quality product from Desco. The metal-in bag is constructive of aluminum, polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, puncture-resistant, static dissipative, static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 0.003 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13705
Product Name Desco Statshield Translucent Metal-In Bag 13705 - 18 in Length - 12 in Wide - 0.003 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details