Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1901418

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1901418-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1901418-ND
Anti-Static, ESD Bags, Materials 1901418-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 18"" (457.2mm)"

Buy Now Datasheet
SCS 1900 Series Translucent Metal-In Bag 1901418 - 18 in Length - 14 in Wide - 2.8 mil Thick - 051138-74796 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1900 Series Translucent Metal-In Bag 1901418 - 18 in Length - 14 in Wide - 2.8 mil Thick
051138-74796
SCS 1900 Series Translucent Metal-In Bag 1901418 - 18 in Length - 14 in Wide - 2.8 mil Thick 051138-74796
The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 14 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 14 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 1901418-ND 051138-74796
Product Name Anti-Static, ESD Bags, Materials SCS 1900 Series Translucent Metal-In Bag 1901418 - 18 in Length - 14 in Wide - 2.8 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details