Eagle Manufacturing Company Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 38 9/16 in Height - 22 7/8 in Overall Diameter - 048441-00435 1655

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 38 9/16 in height. The Eagle spill containment drum is made of high density polyethylene, is packaged 1 each and comes in yellow. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 22 7/8 in overall diameter. This SKU comes with the following: Lid, Plastic Lever-Lock Ring.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 38 9/16 in height. The Eagle spill containment drum is made of high density polyethylene, is packaged 1 each and comes in yellow. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 22 7/8 in overall diameter. This SKU comes with the following: Lid, Plastic Lever-Lock Ring.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 38 9/16 in Height - 22 7/8 in Overall Diameter - 048441-00435 - 048441-00435 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 38 9/16 in Height - 22 7/8 in Overall Diameter - 048441-00435
048441-00435
Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 38 9/16 in Height - 22 7/8 in Overall Diameter - 048441-00435 048441-00435
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 38 9/16 in height. The Eagle spill containment drum is made of high density polyethylene, is packaged 1 each and comes in yellow. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 22 7/8 in overall diameter. This SKU comes with the following: Lid, Plastic Lever-Lock Ring.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 38 9/16 in height. The Eagle spill containment drum is made of high density polyethylene, is packaged 1 each and comes in yellow. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 22 7/8 in overall diameter. This SKU comes with the following: Lid, Plastic Lever-Lock Ring.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-00435
Product Name Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 38 9/16 in Height - 22 7/8 in Overall Diameter - 048441-00435
Container Type Drum or Barrel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details