Desco Industries, Inc. Anti-Static, ESD Bags, Materials 100716

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 100716-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
100716-ND
Anti-Static, ESD Bags, Materials 100716-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 16"" (406.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 16"" (406.4mm)"

Buy Now Datasheet
SCS 100716, 1000 Series Metal-In Static Shielding Bag 7 in x 16 in - 100716 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100716, 1000 Series Metal-In Static Shielding Bag 7 in x 16 in
100716
SCS 100716, 1000 Series Metal-In Static Shielding Bag 7 in x 16 in 100716
SCS 100716, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 16 in.

SCS 100716, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 16 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100716
Anti-Static Control Products 100716
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 7x16; Bag Type Scs - 34P6753 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 7x16; Bag Type Scs
34P6753
Static Shielding Bag, Heat Seal, 7x16; Bag Type Scs 34P6753
STATIC SHIELDING BAG, HEAT SEAL, 7"X16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:7"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 7"X16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:7"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100716 - 16 in Length - 7 in Wide - 3 mil Thick - SCS 100716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100716 - 16 in Length - 7 in Wide - 3 mil Thick
SCS 100716
SCS 1000 Series Translucent Metal-In Bag 100716 - 16 in Length - 7 in Wide - 3 mil Thick SCS 100716
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100716-ND 100716 100716 34P6753 SCS 100716
Product Name Anti-Static, ESD Bags, Materials SCS 100716, 1000 Series Metal-In Static Shielding Bag 7 in x 16 in Anti-Static Control Products Static Shielding Bag, Heat Seal, 7x16; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100716 - 16 in Length - 7 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details