Desco Industries, Inc. Anti-Static, ESD Bags, Materials 10056

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 6"" (152.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 6"" (152.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP383-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP383-ND
Anti-Static, ESD Bags, Materials SCP383-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 6"" (152.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 6"" (152.4mm)"

Buy Now Datasheet
SCS 10056, 1000 Series Metal-In Static Shielding Bag 5 in x 6 in - 10056 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10056, 1000 Series Metal-In Static Shielding Bag 5 in x 6 in
10056
SCS 10056, 1000 Series Metal-In Static Shielding Bag 5 in x 6 in 10056
SCS 10056 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 6 in Bag.

SCS 10056 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 6 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10056
Anti-Static Control Products 10056
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745862
Anti Static Packaging 1745862
SHIELD BAG,METAL-IN 127x152MM, 100EA

SHIELD BAG,METAL-IN 127x152MM, 100EA

Supplier's Site
Shielding Metal-In Bag, 127Mm X 152.4Mm; Bag Type Scs - 85AC2347 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 127Mm X 152.4Mm; Bag Type Scs
85AC2347
Shielding Metal-In Bag, 127Mm X 152.4Mm; Bag Type Scs 85AC2347
SHIELDING METAL-IN BAG, 127MM X 152.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:6"; Width - Metric:127mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 127MM X 152.4MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:5"; Length - Imperial:6"; Width - Metric:127mm; Length - Metric:152.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site Datasheet
Bag, Static Shield, Metal-In; Bag Type Scs - 34P6740 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P6740
Bag, Static Shield, Metal-In; Bag Type Scs 34P6740
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 10056 - 6 in Length - 5 in Wide - 3 mil Thick - SCS 10056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10056 - 6 in Length - 5 in Wide - 3 mil Thick
SCS 10056
SCS 1000 Series Translucent Metal-In Bag 10056 - 6 in Length - 5 in Wide - 3 mil Thick SCS 10056
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 6 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP383-ND 10056 10056 1745862 85AC2347 SCS 10056
Product Name Anti-Static, ESD Bags, Materials SCS 10056, 1000 Series Metal-In Static Shielding Bag 5 in x 6 in Anti-Static Control Products Anti Static Packaging Shielding Metal-In Bag, 127Mm X 152.4Mm; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10056 - 6 in Length - 5 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield ESD; StaticShield ESD Shielded; ESD
Height 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Work Bags - 2712324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
View Details