Desco Industries, Inc. Anti-Static Control Products 130058

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
130058
Anti-Static Control Products 130058
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
Static Shielding Bag; Bag Type Scs - 84Y3391 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag; Bag Type Scs
84Y3391
Static Shielding Bag; Bag Type Scs 84Y3391
STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1300 Series Translucent Metal-In Bag 130058 - 5 in Length - 8 in Wide - 3.2 mil Thick - SCS 130058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 130058 - 5 in Length - 8 in Wide - 3.2 mil Thick
SCS 130058
SCS 1300 Series Translucent Metal-In Bag 130058 - 5 in Length - 8 in Wide - 3.2 mil Thick SCS 130058
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 5 in x 8 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 5 in x 8 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 130058 84Y3391 SCS 130058
Product Name Anti-Static Control Products Static Shielding Bag; Bag Type Scs SCS 1300 Series Translucent Metal-In Bag 130058 - 5 in Length - 8 in Wide - 3.2 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details