STATIC SHIELD BAG, 1500 SERIES METAL-OUT
STATIC SHIELDING BAG, HEAT SEAL, 9"X12"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 12 in x 9 in. Thickness is a key component to use of this product and measures in at 3 mil.
| Powell Electronics, Inc. | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 150912 | 34P7005 | SCS 150912 |
| Product Name | Anti-Static Control Products | Static Shielding Bag, Heat Seal, 9x12; Bag Type Scs | SCS 1500 Series Translucent Metal-Out Bag 150912 - 12 in Length - 9 in Wide - 3 mil Thick |
| Container Type | Bag | Bag | Bag |