Desco Industries, Inc. Anti-Static, ESD Bags, Materials 19035

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP153-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP153-ND
Anti-Static, ESD Bags, Materials SCP153-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
SCS 1900 Series Translucent Metal-In Bag 19035 - 5 in Length - 3 in Wide - 2.8 mil Thick - SCS 19035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1900 Series Translucent Metal-In Bag 19035 - 5 in Length - 3 in Wide - 2.8 mil Thick
SCS 19035
SCS 1900 Series Translucent Metal-In Bag 19035 - 5 in Length - 3 in Wide - 2.8 mil Thick SCS 19035
The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number SCP153-ND SCS 19035
Product Name Anti-Static, ESD Bags, Materials SCS 1900 Series Translucent Metal-In Bag 19035 - 5 in Length - 3 in Wide - 2.8 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details