Desco Industries, Inc. Anti-Static Control Products 100715

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100715
Anti-Static Control Products 100715
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP394-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP394-ND
Anti-Static, ESD Bags, Materials SCP394-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 15"" (381mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 15"" (381mm)"

Buy Now Datasheet
SCS 100715, 1000 Series Metal-In Static Shielding Bag 7 in x 15 in - 100715 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100715, 1000 Series Metal-In Static Shielding Bag 7 in x 15 in
100715
SCS 100715, 1000 Series Metal-In Static Shielding Bag 7 in x 15 in 100715
SCS 100715, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 7 in x 15 in.

SCS 100715, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 7 in x 15 in.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 100715 - 15 in Length - 7 in Wide - 3 mil Thick - SCS 100715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100715 - 15 in Length - 7 in Wide - 3 mil Thick
SCS 100715
SCS 1000 Series Translucent Metal-In Bag 100715 - 15 in Length - 7 in Wide - 3 mil Thick SCS 100715
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 15 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Shielding Metal-In Bag, 177.8Mm X 381Mm; Bag Type Scs - 52AH7856 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 177.8Mm X 381Mm; Bag Type Scs
52AH7856
Shielding Metal-In Bag, 177.8Mm X 381Mm; Bag Type Scs 52AH7856
SHIELDING METAL-IN BAG, 177.8MM X 381MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:7"; Length - Imperial:15"; Width - Metric:177.8mm; Length - Metric:381mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 177.8MM X 381MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:7"; Length - Imperial:15"; Width - Metric:177.8mm; Length - Metric:381mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site
Bag, Static Shield, Metal-In; Bag Type Scs - 34P6752 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P6752
Bag, Static Shield, Metal-In; Bag Type Scs 34P6752
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100715 SCP394-ND 100715 SCS 100715 52AH7856
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 100715, 1000 Series Metal-In Static Shielding Bag 7 in x 15 in SCS 1000 Series Translucent Metal-In Bag 100715 - 15 in Length - 7 in Wide - 3 mil Thick Shielding Metal-In Bag, 177.8Mm X 381Mm; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details