Desco Industries, Inc. Anti Static Packaging 1001418

Description
SCS 1001418 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 1001418 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745100
Anti Static Packaging 1745100
SCS 1001418 Anti-Static Bag

SCS 1001418 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001418
Anti-Static Control Products 1001418
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP472-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP472-ND
Anti-Static, ESD Bags, Materials SCP472-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 18"" (457.2mm)"

Buy Now Datasheet
SCS 1001418, 1000 Series Metal-In Static Shielding Bag 14 in x 18 in - 1001418 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001418, 1000 Series Metal-In Static Shielding Bag 14 in x 18 in
1001418
SCS 1001418, 1000 Series Metal-In Static Shielding Bag 14 in x 18 in 1001418
SCS 1001418, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 14 in x 18 in Bag.

SCS 1001418, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 14 in x 18 in Bag.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 1001418 - 18 in Length - 14 in Wide - 3 mil Thick - SCS 1001418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001418 - 18 in Length - 14 in Wide - 3 mil Thick
SCS 1001418
SCS 1000 Series Translucent Metal-In Bag 1001418 - 18 in Length - 14 in Wide - 3 mil Thick SCS 1001418
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 14 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 14 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 39M3790 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
39M3790
Scc1000 Static Shielding Bag, Open; Bag Type Scs 39M3790
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:14"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:14"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745100 1001418 SCP472-ND 1001418 SCS 1001418 39M3790
Product Name Anti Static Packaging Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1001418, 1000 Series Metal-In Static Shielding Bag 14 in x 18 in SCS 1000 Series Translucent Metal-In Bag 1001418 - 18 in Length - 14 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Open; Bag Type Scs
Features Shielded; ESD ESD StaticShield ESD; StaticShield
Height 17.99 inch (457 mm)
Length 17.99 inch (457 mm) 18 inch (457 mm) 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details