Desco Industries, Inc. Anti Static Packaging 10068

Description
SCS 10068 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 10068 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745864
Anti Static Packaging 1745864
SCS 10068 Anti-Static Bag

SCS 10068 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10068
Anti-Static Control Products 10068
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 10068, 1000 Series Metal-In Static Shielding Bag 6 in x 8 in - 10068 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10068, 1000 Series Metal-In Static Shielding Bag 6 in x 8 in
10068
SCS 10068, 1000 Series Metal-In Static Shielding Bag 6 in x 8 in 10068
SCS 10068, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 8 in Bag.

SCS 10068, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 8 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP369-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP369-ND
Anti-Static, ESD Bags, Materials SCP369-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 8"" (203.2mm)"

Buy Now Datasheet
Bag, Static Shielding, 375°F, 6 X 8; Bag Type Scs - 34P6749 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 6 X 8; Bag Type Scs
34P6749
Bag, Static Shielding, 375°F, 6 X 8; Bag Type Scs 34P6749
BAG, STATIC SHIELDING, 375°F, 6" X 8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 6" X 8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 10068 - 8 in Length - 6 in Wide - 3 mil Thick - SCS 10068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10068 - 8 in Length - 6 in Wide - 3 mil Thick
SCS 10068
SCS 1000 Series Translucent Metal-In Bag 10068 - 8 in Length - 6 in Wide - 3 mil Thick SCS 10068
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745864 10068 10068 SCP369-ND 34P6749 SCS 10068
Product Name Anti Static Packaging Anti-Static Control Products SCS 10068, 1000 Series Metal-In Static Shielding Bag 6 in x 8 in Anti-Static, ESD Bags, Materials Bag, Static Shielding, 375°F, 6 X 8; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 10068 - 8 in Length - 6 in Wide - 3 mil Thick
Features Shielded; ESD ESD ESD; StaticShield StaticShield
Height 7.99 inch (203 mm)
Length 7.99 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details