Desco Industries, Inc. Anti-Static Control Products 1001620

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001620
Anti-Static Control Products 1001620
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP395-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP395-ND
Anti-Static, ESD Bags, Materials SCP395-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 20"" (508mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 20"" (508mm)"

Buy Now Datasheet
SCS 1001620, 1000 Series Metal-In Static Shielding Bag 16 in x 20 in - 1001620 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001620, 1000 Series Metal-In Static Shielding Bag 16 in x 20 in
1001620
SCS 1001620, 1000 Series Metal-In Static Shielding Bag 16 in x 20 in 1001620
SCS 1001620, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 20 in Bag.

SCS 1001620, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 16 in x 20 in Bag.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 1001620 - 20 in Length - 16 in Wide - 3 mil Thick - SCS 1001620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001620 - 20 in Length - 16 in Wide - 3 mil Thick
SCS 1001620
SCS 1000 Series Translucent Metal-In Bag 1001620 - 20 in Length - 16 in Wide - 3 mil Thick SCS 1001620
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 34P6727 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P6727
Bag, Static Shield, Metal-In; Bag Type Scs 34P6727
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001620 SCP395-ND 1001620 SCS 1001620 34P6727
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1001620, 1000 Series Metal-In Static Shielding Bag 16 in x 20 in SCS 1000 Series Translucent Metal-In Bag 1001620 - 20 in Length - 16 in Wide - 3 mil Thick Bag, Static Shield, Metal-In; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details