Desco Industries, Inc. SCS 100710, 1000 Series Metal-In Static Shielding Bag 7 in x 10 in 100710

Description
SCS 100710, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 10 in.
Request a Quote Datasheet
Description
SCS 100710, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 10 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 100710, 1000 Series Metal-In Static Shielding Bag 7 in x 10 in - 100710 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100710, 1000 Series Metal-In Static Shielding Bag 7 in x 10 in
100710
SCS 100710, 1000 Series Metal-In Static Shielding Bag 7 in x 10 in 100710
SCS 100710, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 10 in.

SCS 100710, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 10 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP348-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP348-ND
Anti-Static, ESD Bags, Materials SCP348-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100710
Anti-Static Control Products 100710
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 7x10; Bag Type Scs - 34P6750 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 7x10; Bag Type Scs
34P6750
Static Shielding Bag, Heat Seal, 7x10; Bag Type Scs 34P6750
STATIC SHIELDING BAG, HEAT SEAL, 7"X10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:7"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 7"X10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:7"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100710 - 10 in Length - 7 in Wide - 3 mil Thick - SCS 100710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100710 - 10 in Length - 7 in Wide - 3 mil Thick
SCS 100710
SCS 1000 Series Translucent Metal-In Bag 100710 - 10 in Length - 7 in Wide - 3 mil Thick SCS 100710
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100710 SCP348-ND 100710 34P6750 SCS 100710
Product Name SCS 100710, 1000 Series Metal-In Static Shielding Bag 7 in x 10 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 7x10; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100710 - 10 in Length - 7 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details