Desco Industries, Inc. Anti Static Packaging 1002020

Description
SHIELD BAG,METAL-IN 508x508MM, 100EA
Request a Quote Datasheet
Description
SHIELD BAG,METAL-IN 508x508MM, 100EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745107
Anti Static Packaging 1745107
SHIELD BAG,METAL-IN 508x508MM, 100EA

SHIELD BAG,METAL-IN 508x508MM, 100EA

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1002020
Anti-Static Control Products 1002020
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1002020, 1000 Series Metal-In Static Shielding Bag 20 in x 20 in - 1002020 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1002020, 1000 Series Metal-In Static Shielding Bag 20 in x 20 in
1002020
SCS 1002020, 1000 Series Metal-In Static Shielding Bag 20 in x 20 in 1002020
SCS 1002020, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 20 in x 20 in Bag.

SCS 1002020, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 20 in x 20 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - 1002020-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1002020-ND
Anti-Static, ESD Bags, Materials 1002020-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 20"" (508mm) X 20"" (508mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 20"" (508mm) X 20"" (508mm)"

Buy Now Datasheet
Static Shielding Bag, Heat Seal, 20x20; Bag Type Scs - 34P6732 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 20x20; Bag Type Scs
34P6732
Static Shielding Bag, Heat Seal, 20x20; Bag Type Scs 34P6732
STATIC SHIELDING BAG, HEAT SEAL, 20"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:20"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 20"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:20"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1002020 - 20 in Length - 20 in Wide - 3 mil Thick - SCS 1002020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1002020 - 20 in Length - 20 in Wide - 3 mil Thick
SCS 1002020
SCS 1000 Series Translucent Metal-In Bag 1002020 - 20 in Length - 20 in Wide - 3 mil Thick SCS 1002020
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 20 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 20 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745107 1002020 1002020 1002020-ND 34P6732 SCS 1002020
Product Name Anti Static Packaging Anti-Static Control Products SCS 1002020, 1000 Series Metal-In Static Shielding Bag 20 in x 20 in Anti-Static, ESD Bags, Materials Static Shielding Bag, Heat Seal, 20x20; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1002020 - 20 in Length - 20 in Wide - 3 mil Thick
Features Shielded; ESD ESD ESD; StaticShield StaticShield
Height 20 inch (508 mm)
Length 20 inch (508 mm) 20 inch (508 mm) 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details