Justrite Mfg. Co., LLC Justrite Red Steel 2 qt Safety Can - 3 1/4 in Height - 9 3/8 in Overall Diameter - 697841-00292 10295

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 3/8 in overall diameter. This item comes with the following: Dasher, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 3/8 in overall diameter. This item comes with the following: Dasher, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 2 qt Safety Can - 3 1/4 in Height - 9 3/8 in Overall Diameter - 697841-00292 - 697841-00292 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 2 qt Safety Can - 3 1/4 in Height - 9 3/8 in Overall Diameter - 697841-00292
697841-00292
Justrite Red Steel 2 qt Safety Can - 3 1/4 in Height - 9 3/8 in Overall Diameter - 697841-00292 697841-00292
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 3/8 in overall diameter. This item comes with the following: Dasher, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 3/8 in overall diameter. This item comes with the following: Dasher, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00292
Product Name Justrite Red Steel 2 qt Safety Can - 3 1/4 in Height - 9 3/8 in Overall Diameter - 697841-00292
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Packaging for Carbide Inserts - 23/32X45/64X25/64 (18.4X18.4X10.0 MM) 10 CELL INSERT BOX - IB10/A4 - MOCAP LLC
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 3.85 inch (97.7 mm)
View Details