Desco Industries, Inc. Anti-Static, ESD Bags, Materials 19058

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP157-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP157-ND
Anti-Static, ESD Bags, Materials SCP157-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

Buy Now Datasheet
SCS 1900 Series Translucent Metal-In Bag 19058 - 8 in Length - 5 in Wide - 2.8 mil Thick - SCS 19058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1900 Series Translucent Metal-In Bag 19058 - 8 in Length - 5 in Wide - 2.8 mil Thick
SCS 19058
SCS 1900 Series Translucent Metal-In Bag 19058 - 8 in Length - 5 in Wide - 2.8 mil Thick SCS 19058
The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number SCP157-ND SCS 19058
Product Name Anti-Static, ESD Bags, Materials SCS 1900 Series Translucent Metal-In Bag 19058 - 8 in Length - 5 in Wide - 2.8 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Mini Plastic Boxes - 2-1/4X2-1/4X7/8 (57.75 x 57.75x 22.5mm) MULTI BOX PP - MB57 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.09 inch (27.6 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details