Desco Industries, Inc. SCS 100624, 1000 Series Metal-In Static Shielding Bag 6 in x 24 in 100624

Description
SCS 100624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 24 in Bag.
Request a Quote Datasheet
Description
SCS 100624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 24 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 100624, 1000 Series Metal-In Static Shielding Bag 6 in x 24 in - 100624 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100624, 1000 Series Metal-In Static Shielding Bag 6 in x 24 in
100624
SCS 100624, 1000 Series Metal-In Static Shielding Bag 6 in x 24 in 100624
SCS 100624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 24 in Bag.

SCS 100624, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 24 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100624
Anti-Static Control Products 100624
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP360-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP360-ND
Anti-Static, ESD Bags, Materials SCP360-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 24"" (609.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 24"" (609.6mm)"

Buy Now Datasheet
SCS 1000 Series Translucent Metal-In Bag 100624 - 24 in Length - 6 in Wide - 3 mil Thick - SCS 100624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100624 - 24 in Length - 6 in Wide - 3 mil Thick
SCS 100624
SCS 1000 Series Translucent Metal-In Bag 100624 - 24 in Length - 6 in Wide - 3 mil Thick SCS 100624
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100624 100624 SCP360-ND SCS 100624
Product Name SCS 100624, 1000 Series Metal-In Static Shielding Bag 6 in x 24 in Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 1000 Series Translucent Metal-In Bag 100624 - 24 in Length - 6 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details