Desco Industries, Inc. Anti-Static Control Products 1501216

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1501216
Anti-Static Control Products 1501216
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 12x16; Bag Type Scs - 64M1447 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 12x16; Bag Type Scs
64M1447
Static Shielding Bag, Heat Seal, 12x16; Bag Type Scs 64M1447
STATIC SHIELDING BAG, HEAT SEAL, 12"X16"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 12"X16"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1500 Series Translucent Metal-Out Bag 1501216 - 16 in Length - 12 in Wide - 3 mil Thick - SCS 1501216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 1501216 - 16 in Length - 12 in Wide - 3 mil Thick
SCS 1501216
SCS 1500 Series Translucent Metal-Out Bag 1501216 - 16 in Length - 12 in Wide - 3 mil Thick SCS 1501216
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1501216 64M1447 SCS 1501216
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 12x16; Bag Type Scs SCS 1500 Series Translucent Metal-Out Bag 1501216 - 16 in Length - 12 in Wide - 3 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details