Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1901218

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP459-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP459-ND
Anti-Static, ESD Bags, Materials SCP459-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

Buy Now Datasheet
SCS 1900 Series Translucent Metal-In Bag 1901218 - 18 in Length - 12 in Wide - 2.8 mil Thick - 051138-74795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1900 Series Translucent Metal-In Bag 1901218 - 18 in Length - 12 in Wide - 2.8 mil Thick
051138-74795
SCS 1900 Series Translucent Metal-In Bag 1901218 - 18 in Length - 12 in Wide - 2.8 mil Thick 051138-74795
The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/poly ethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

The SCS 1900 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester/metal/polyethylene laminate and protective properties such as static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 2.8 mil.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number SCP459-ND 051138-74795
Product Name Anti-Static, ESD Bags, Materials SCS 1900 Series Translucent Metal-In Bag 1901218 - 18 in Length - 12 in Wide - 2.8 mil Thick
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details