Justrite Mfg. Co., LLC Justrite Yellow Steel 1 qt Safety Can - 5 5/8 in Height - 7 1/4 in Overall Diameter - 697841-00271 10118

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 5 5/8 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 7 1/4 in overall diameter. This SKU comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 5 5/8 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 7 1/4 in overall diameter. This SKU comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 1 qt Safety Can - 5 5/8 in Height - 7 1/4 in Overall Diameter - 697841-00271 - 697841-00271 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 1 qt Safety Can - 5 5/8 in Height - 7 1/4 in Overall Diameter - 697841-00271
697841-00271
Justrite Yellow Steel 1 qt Safety Can - 5 5/8 in Height - 7 1/4 in Overall Diameter - 697841-00271 697841-00271
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 5 5/8 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 7 1/4 in overall diameter. This SKU comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 5 5/8 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 7 1/4 in overall diameter. This SKU comes with the following: Dasher Assembly, Flame Arrester, Plunger Assembly.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00271
Product Name Justrite Yellow Steel 1 qt Safety Can - 5 5/8 in Height - 7 1/4 in Overall Diameter - 697841-00271
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details