Desco Industries, Inc. Anti-Static Control Products 1501218

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1501218
Anti-Static Control Products 1501218
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Anti-Static, ESD Bags, Materials - 1501218-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1501218-ND
Anti-Static, ESD Bags, Materials 1501218-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

Buy Now Datasheet
Metal-Out Bag, 304.8Mm X 457.2Mm; Bag Type Scs - 64AH9465 - Newark, An Avnet Company
Chicago, IL, United States
Metal-Out Bag, 304.8Mm X 457.2Mm; Bag Type Scs
64AH9465
Metal-Out Bag, 304.8Mm X 457.2Mm; Bag Type Scs 64AH9465
METAL-OUT BAG, 304.8MM X 457.2MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:12"; Length - Imperial:18"; Width - Metric:304.8mm; Length - Metric:457.2mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

METAL-OUT BAG, 304.8MM X 457.2MM; Bag Type:Static Shielding (Metal-Out); Width - Imperial:12"; Length - Imperial:18"; Width - Metric:304.8mm; Length - Metric:457.2mm; Film Thickness:76.2µm; Bag Colour:Transparent; Seal Type:Heat RoHS Compliant: Yes

Supplier's Site
SCS 1500 Series Translucent Metal-Out Bag 1501218 - 18 in Length - 12 in Wide - 3 mil Thick - SCS 1501218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 1501218 - 18 in Length - 12 in Wide - 3 mil Thick
SCS 1501218
SCS 1500 Series Translucent Metal-Out Bag 1501218 - 18 in Length - 12 in Wide - 3 mil Thick SCS 1501218
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1501218 1501218-ND 64AH9465 SCS 1501218
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-Out Bag, 304.8Mm X 457.2Mm; Bag Type Scs SCS 1500 Series Translucent Metal-Out Bag 1501218 - 18 in Length - 12 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details