Desco Industries, Inc. Anti-Static Control Products 100711

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100711
Anti-Static Control Products 100711
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 100711, 1000 Series Metal-In Static Shielding Bag 7 in x 11 in - 100711 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100711, 1000 Series Metal-In Static Shielding Bag 7 in x 11 in
100711
SCS 100711, 1000 Series Metal-In Static Shielding Bag 7 in x 11 in 100711
SCS 100711, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 11 in.

SCS 100711, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 7 in x 11 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP387-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP387-ND
Anti-Static, ESD Bags, Materials SCP387-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 11"" (279.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 11"" (279.4mm)"

Buy Now Datasheet
Bag, Static Shield, Metal-In; Bag Type Scs - 34P6751 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P6751
Bag, Static Shield, Metal-In; Bag Type Scs 34P6751
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100711 - 11 in Length - 7 in Wide - 3 mil Thick - SCS 100711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100711 - 11 in Length - 7 in Wide - 3 mil Thick
SCS 100711
SCS 1000 Series Translucent Metal-In Bag 100711 - 11 in Length - 7 in Wide - 3 mil Thick SCS 100711
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 11 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 11 in x 7 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100711 100711 SCP387-ND 34P6751 SCS 100711
Product Name Anti-Static Control Products SCS 100711, 1000 Series Metal-In Static Shielding Bag 7 in x 11 in Anti-Static, ESD Bags, Materials Bag, Static Shield, Metal-In; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100711 - 11 in Length - 7 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details