R. S. Hughes Company, Inc. Datasheets for Industrial Containers

Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with clear carton sealing tape or white paper tape. Same...
Colored mailers attract attention. Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is...
Features gusseted sides to allow for thicker items such as binders, books and catalogs. Puncture, moisture, tamper and tear resistant. High strength seams will keep contents intact even if over...
Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Made from tear-resistant poly. The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal...
Mailers are puncture, water, tamper and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner...
Mailers have two adhesive strips - one for original shipment and the second brand new adhesive strip for the return. Keeps contents clean and dry during transits.
Manufactured from 200#/ECT-32 kraft corrugated (unless otherwise noted). Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Manufactured from heavy-duty 275# D.W. /ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space...
Manufactured from heavy-duty 275# D.W./ECT-48 kraft corrugated. Heavy-duty construction provides greater protection and stacking strength. Cartons are sold in bundle quantities and ship flat to save on storage space and...
Manufactured from heavy-duty 275#/ECT-44 single wall kraft corrugated. These cartons are 40% stronger than standard shipping containers. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Carton capacity is 2.8 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Carton capacity is 4.0 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold...
Multi-depth style cartons are scored at intervals on the sides of the box. To obtain the desired size container, simply cut down to the height wanted. No need for a...
No need for additional void fill - a perfect fit every time! Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1127 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1130 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1161 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1165 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1166 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1214 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1217 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1291 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1293 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1404 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Combine with SHP-1415 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
One inner and one outer carton required to make a set - sold separately. Use with SHP-1164 to complete the set. Manufactured from 200#/ECT-32 kraft corrugated. Cartons have a F.O.L.
Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on...
Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
This black reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item...
This black reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material...
This black reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product...
This blue reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item...
This blue reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material...
This blue reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product...
This clear flat poly bag is an excellent product for shipping & packaging applications. The flat poly bag protects items from various elements during shipping & packaging process. This item...
This clear flat poly bag is an excellent product for shipping & packaging applications. The flat poly bag protects items from various elements during shipping & packaging process. This material...
This clear flat poly bag is an excellent product for shipping & packaging applications. The flat poly bag protects items from various elements during shipping & packaging process. This product...
This clear gusseted poly bag is an excellent product for shipping & packaging applications. The gusseted poly bag protects items from various elements during shipping & packaging process. This item...
This clear gusseted poly bag is an excellent product for shipping & packaging applications. The gusseted poly bag protects items from various elements during shipping & packaging process. This material...
This clear gusseted poly bag is an excellent product for shipping & packaging applications. The gusseted poly bag protects items from various elements during shipping & packaging process. This product...
This kraft corrugated box is an excellent product for shipping & packaging applications. The corrugated box protects its contents in shipping, storage, and organization applications. This item is packaged 15...
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This item is packaged 50 each per...
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This material is packaged 50 each per...
This oyster white corrugated mailer is an excellent product for shipping & packaging applications. The corrugated mailer ensures mailed material is transported safely. This product is packaged 50 each per...
This pink anti-static flat poly bag is an excellent product for shipping & packaging applications. The anti-static flat poly bag protects items from various elements during shipping & packaging process.
This pink anti-static poly bag is an excellent product for shipping & packaging applications. The anti-static poly bag protects items from various elements during shipping & packaging process. Dimensions for...
This product, we expect, will surpass your expectations.
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item...
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material...
This red reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product...
This white reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item...
This white reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material...
This white reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product...
This yellow reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This item...
This yellow reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This material...
This yellow reclosable poly bag is an excellent product for shipping & packaging applications. The reclosable poly bag protects items from various elements during shipping & packaging process. This product...
Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

<< Prev Next >>