Desco Industries, Inc. Anti-Static Control Products 13001824

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
13001824
Anti-Static Control Products 13001824
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
Static Shielding Bag; Bag Type Scs - 84Y3389 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag; Bag Type Scs
84Y3389
Static Shielding Bag; Bag Type Scs 84Y3389
STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

STATIC SHIELDING BAG; Bag Type:ESD Shielding; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:9"; Bag Thickness:3200µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:1300 Series; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1300 Series Translucent Metal-In Bag 13001824 - 18 in Length - 24 in Wide - 3.2 mil Thick - SCS 13001824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 13001824 - 18 in Length - 24 in Wide - 3.2 mil Thick
SCS 13001824
SCS 1300 Series Translucent Metal-In Bag 13001824 - 18 in Length - 24 in Wide - 3.2 mil Thick SCS 13001824
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 18 in x 24 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 18 in x 24 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 13001824 84Y3389 SCS 13001824
Product Name Anti-Static Control Products Static Shielding Bag; Bag Type Scs SCS 1300 Series Translucent Metal-In Bag 13001824 - 18 in Length - 24 in Wide - 3.2 mil Thick
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details