Justrite Mfg. Co., LLC Justrite Red Polyethylene 2 1/2 gal Safety Can - 14 1/4 in Height - 10 3/4 in Overall Diameter - 697841-00572 14261

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 1/4 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved, UL Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 10 3/4 in overall diameter. This product comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 1/4 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved, UL Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 10 3/4 in overall diameter. This product comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Polyethylene 2 1/2 gal Safety Can - 14 1/4 in Height - 10 3/4 in Overall Diameter - 697841-00572 - 697841-00572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Polyethylene 2 1/2 gal Safety Can - 14 1/4 in Height - 10 3/4 in Overall Diameter - 697841-00572
697841-00572
Justrite Red Polyethylene 2 1/2 gal Safety Can - 14 1/4 in Height - 10 3/4 in Overall Diameter - 697841-00572 697841-00572
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 1/4 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved, UL Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 10 3/4 in overall diameter. This product comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 14 1/4 in height. The Justrite safety can is made of polyethylene, is packaged 1 per pack, comes in red and meets FM Approved, UL Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 10 3/4 in overall diameter. This product comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00572
Product Name Justrite Red Polyethylene 2 1/2 gal Safety Can - 14 1/4 in Height - 10 3/4 in Overall Diameter - 697841-00572
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Chemical Tanks - 1218608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pe
Volume Capacity 26.42 gallons (100 liters)
Height 29.92 inch (760 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details