Desco Industries, Inc. Anti-Static Control Products 10069

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
10069
Anti-Static Control Products 10069
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - 10069-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
10069-ND
Anti-Static, ESD Bags, Materials 10069-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 9"" (228.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 9"" (228.6mm)"

Buy Now Datasheet
SCS 10069, 1000 Series Metal-In Static Shielding Bag 6 in x 9 in - 10069 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10069, 1000 Series Metal-In Static Shielding Bag 6 in x 9 in
10069
SCS 10069, 1000 Series Metal-In Static Shielding Bag 6 in x 9 in 10069
SCS 10069 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 9 in Bag.

SCS 10069 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 9 in Bag.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 10069 - 9 in Length - 6 in Wide - 3 mil Thick - SCS 10069 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10069 - 9 in Length - 6 in Wide - 3 mil Thick
SCS 10069
SCS 1000 Series Translucent Metal-In Bag 10069 - 9 in Length - 6 in Wide - 3 mil Thick SCS 10069
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 9 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 9 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 6x9; Bag Type Scs - 64M6599 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x9; Bag Type Scs
64M6599
Static Shielding Bag, Heat Seal, 6x9; Bag Type Scs 64M6599
STATIC SHIELDING BAG, HEAT SEAL, 6"X9"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X9"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10069 10069-ND 10069 SCS 10069 64M6599
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 10069, 1000 Series Metal-In Static Shielding Bag 6 in x 9 in SCS 1000 Series Translucent Metal-In Bag 10069 - 9 in Length - 6 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 6x9; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details