Desco Industries, Inc. SCS 1001420, 1000 Series Metal-In Static Shielding Bag 14 in x 20 in 1001420

Description
SCS 1001420, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 14 in x 20 in.
Request a Quote Datasheet
Description
SCS 1001420, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 14 in x 20 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001420, 1000 Series Metal-In Static Shielding Bag 14 in x 20 in - 1001420 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001420, 1000 Series Metal-In Static Shielding Bag 14 in x 20 in
1001420
SCS 1001420, 1000 Series Metal-In Static Shielding Bag 14 in x 20 in 1001420
SCS 1001420, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 14 in x 20 in.

SCS 1001420, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 14 in x 20 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - 1001420-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1001420-ND
Anti-Static, ESD Bags, Materials 1001420-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 20"" (508mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 14"" (355.6mm) X 20"" (508mm)"

Buy Now Datasheet
Anti Static Packaging - 1745101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745101
Anti Static Packaging 1745101
SCS 1001420 Anti-Static Bag

SCS 1001420 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001420
Anti-Static Control Products 1001420
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 1001420 - 20 in Length - 14 in Wide - 3 mil Thick - SCS 1001420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001420 - 20 in Length - 14 in Wide - 3 mil Thick
SCS 1001420
SCS 1000 Series Translucent Metal-In Bag 1001420 - 20 in Length - 14 in Wide - 3 mil Thick SCS 1001420
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 14 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 20 in x 14 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Shielding Metal-In Bag, 355.6Mm X 508Mm; Bag Type Scs - 52AH7845 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 355.6Mm X 508Mm; Bag Type Scs
52AH7845
Shielding Metal-In Bag, 355.6Mm X 508Mm; Bag Type Scs 52AH7845
SHIELDING METAL-IN BAG, 355.6MM X 508MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:14"; Length - Imperial:20"; Width - Metric:355.6mm; Length - Metric:508mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

SHIELDING METAL-IN BAG, 355.6MM X 508MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:14"; Length - Imperial:20"; Width - Metric:355.6mm; Length - Metric:508mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey RS Components, Ltd. Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001420 1001420-ND 1745101 1001420 SCS 1001420 52AH7845
Product Name SCS 1001420, 1000 Series Metal-In Static Shielding Bag 14 in x 20 in Anti-Static, ESD Bags, Materials Anti Static Packaging Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 1001420 - 20 in Length - 14 in Wide - 3 mil Thick Shielding Metal-In Bag, 355.6Mm X 508Mm; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield StaticShield Shielded; ESD ESD
Height 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details