Justrite Mfg. Co., LLC Justrite Red Steel 1 qt Safety Can - 5 1/2 in Height - 4 7/8 in Overall Diameter - 697841-00282 10175

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 5 1/2 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 7/8 in overall diameter. This SKU comes with the following: Dasher, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 5 1/2 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 7/8 in overall diameter. This SKU comes with the following: Dasher, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 1 qt Safety Can - 5 1/2 in Height - 4 7/8 in Overall Diameter - 697841-00282 - 697841-00282 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 1 qt Safety Can - 5 1/2 in Height - 4 7/8 in Overall Diameter - 697841-00282
697841-00282
Justrite Red Steel 1 qt Safety Can - 5 1/2 in Height - 4 7/8 in Overall Diameter - 697841-00282 697841-00282
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 5 1/2 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 7/8 in overall diameter. This SKU comes with the following: Dasher, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 5 1/2 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 4 7/8 in overall diameter. This SKU comes with the following: Dasher, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00282
Product Name Justrite Red Steel 1 qt Safety Can - 5 1/2 in Height - 4 7/8 in Overall Diameter - 697841-00282
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Oscilloscope Cases - 1225407 - RS Components, Ltd.
Specs
Material Plastic; Polyamide Nylon
View Details