Desco Industries, Inc. Anti Static Packaging 100610

Description
SCS 100610 Anti-Static Bag
Request a Quote Datasheet
Description
SCS 100610 Anti-Static Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745865
Anti Static Packaging 1745865
SCS 100610 Anti-Static Bag

SCS 100610 Anti-Static Bag

Supplier's Site
SCS 100610, 1000 Series Metal-In Static Shielding Bag 6 in x 10 in - 100610 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100610, 1000 Series Metal-In Static Shielding Bag 6 in x 10 in
100610
SCS 100610, 1000 Series Metal-In Static Shielding Bag 6 in x 10 in 100610
SCS 1100610, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 10 in.

SCS 1100610, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 10 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP316-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP316-ND
Anti-Static, ESD Bags, Materials SCP316-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6"" (152.4mm) X 10"" (254mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
100610
Anti-Static Control Products 100610
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Bag, Static Shielding, 375°F, 6 X 10; Bag Type Scs - 39M3797 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 6 X 10; Bag Type Scs
39M3797
Bag, Static Shielding, 375°F, 6 X 10; Bag Type Scs 39M3797
BAG, STATIC SHIELDING, 375°F, 6" X 10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 6" X 10"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 100610 - 10 in Length - 6 in Wide - 3 mil Thick - SCS 100610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100610 - 10 in Length - 6 in Wide - 3 mil Thick
SCS 100610
SCS 1000 Series Translucent Metal-In Bag 100610 - 10 in Length - 6 in Wide - 3 mil Thick SCS 100610
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 10 in x 6 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745865 100610 SCP316-ND 100610 39M3797 SCS 100610
Product Name Anti Static Packaging SCS 100610, 1000 Series Metal-In Static Shielding Bag 6 in x 10 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shielding, 375°F, 6 X 10; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 100610 - 10 in Length - 6 in Wide - 3 mil Thick
Features Shielded; ESD ESD; StaticShield StaticShield ESD
Height 10 inch (254 mm)
Length 10 inch (254 mm) 10 inch (254 mm) 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details