Desco Industries, Inc. SCS 1001830, 1000 Series Metal-In Static Shielding Bag 18 in x 30 in 1001830

Description
SCS 1001830, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 30 in Bag.
Request a Quote Datasheet
Description
SCS 1001830, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 30 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001830, 1000 Series Metal-In Static Shielding Bag 18 in x 30 in - 1001830 (18X30) - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001830, 1000 Series Metal-In Static Shielding Bag 18 in x 30 in
1001830 (18X30)
SCS 1001830, 1000 Series Metal-In Static Shielding Bag 18 in x 30 in 1001830 (18X30)
SCS 1001830, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 30 in Bag.

SCS 1001830, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 18 in x 30 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP373-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP373-ND
Anti-Static, ESD Bags, Materials SCP373-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 30"" (762mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 30"" (762mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1001830
Anti-Static Control Products 1001830
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 1001830 - 30 in Length - 18 in Wide - 3 mil Thick - SCS 1001830 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001830 - 30 in Length - 18 in Wide - 3 mil Thick
SCS 1001830
SCS 1000 Series Translucent Metal-In Bag 1001830 - 30 in Length - 18 in Wide - 3 mil Thick SCS 1001830
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 30 in x 18 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 34P6731 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P6731
Bag, Static Shield, Metal-In; Bag Type Scs 34P6731
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:18"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001830 (18X30) SCP373-ND 1001830 SCS 1001830 34P6731
Product Name SCS 1001830, 1000 Series Metal-In Static Shielding Bag 18 in x 30 in Anti-Static, ESD Bags, Materials Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 1001830 - 30 in Length - 18 in Wide - 3 mil Thick Bag, Static Shield, Metal-In; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details