Desco Manufacturing Co., Inc. Desco Statfree Clear Dissipative Bag 13879 - 5 in Length - 3 in Wide - 0.0035 in Thick 13879

Description
The Desco Statfree clear dissipative bag is sold 100 per pack and is another quality product from Desco. The dissipative bag is constructive of polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, static dissipative. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 0.0035 in.
Description
The Desco Statfree clear dissipative bag is sold 100 per pack and is another quality product from Desco. The dissipative bag is constructive of polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, static dissipative. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 0.0035 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree Clear Dissipative Bag 13879 - 5 in Length - 3 in Wide - 0.0035 in Thick - DESCO 13879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree Clear Dissipative Bag 13879 - 5 in Length - 3 in Wide - 0.0035 in Thick
DESCO 13879
Desco Statfree Clear Dissipative Bag 13879 - 5 in Length - 3 in Wide - 0.0035 in Thick DESCO 13879
The Desco Statfree clear dissipative bag is sold 100 per pack and is another quality product from Desco. The dissipative bag is constructive of polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, static dissipative. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 0.0035 in.

The Desco Statfree clear dissipative bag is sold 100 per pack and is another quality product from Desco. The dissipative bag is constructive of polyester, polyethylene and protective properties such as anti-static, corrosion-resistant, static dissipative. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 0.0035 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number DESCO 13879
Product Name Desco Statfree Clear Dissipative Bag 13879 - 5 in Length - 3 in Wide - 0.0035 in Thick
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details