Desco Industries, Inc. Anti-Static Control Products 1501624

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1501624
Anti-Static Control Products 1501624
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
SCS 1500 Series Translucent Metal-Out Bag 1501624 - 24 in Length - 16 in Wide - 3 mil Thick - SCS 1501624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1500 Series Translucent Metal-Out Bag 1501624 - 24 in Length - 16 in Wide - 3 mil Thick
SCS 1501624
SCS 1500 Series Translucent Metal-Out Bag 1501624 - 24 in Length - 16 in Wide - 3 mil Thick SCS 1501624
The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1500 Series translucent metal-out bag is sold 100 per pack and is another quality product from SCS. The metal-out bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Static Shielding Bag, Heat Seal, 16x24; Bag Type Scs - 34P6906 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 16x24; Bag Type Scs
34P6906
Static Shielding Bag, Heat Seal, 16x24; Bag Type Scs 34P6906
STATIC SHIELDING BAG, HEAT SEAL, 16"X24"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 16"X24"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:16"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1501624 SCS 1501624 34P6906
Product Name Anti-Static Control Products SCS 1500 Series Translucent Metal-Out Bag 1501624 - 24 in Length - 16 in Wide - 3 mil Thick Static Shielding Bag, Heat Seal, 16x24; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details