Desco Industries, Inc. SCS 1001218, 1000 Series Metal-In Static Shielding Bag 12 in x 18 in 1001218

Description
SCS 1001218, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 18 in.
Request a Quote Datasheet
Description
SCS 1001218, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 18 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 1001218, 1000 Series Metal-In Static Shielding Bag 12 in x 18 in - 1001218 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001218, 1000 Series Metal-In Static Shielding Bag 12 in x 18 in
1001218
SCS 1001218, 1000 Series Metal-In Static Shielding Bag 12 in x 18 in 1001218
SCS 1001218, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 18 in.

SCS 1001218, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 18 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP317-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP317-ND
Anti-Static, ESD Bags, Materials SCP317-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 18"" (457.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1001218
Anti-Static Control Products 1001218
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Bag, Static Shielding, 375°F, 12 X 18; Bag Type Scs - 39M3789 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 12 X 18; Bag Type Scs
39M3789
Bag, Static Shielding, 375°F, 12 X 18; Bag Type Scs 39M3789
BAG, STATIC SHIELDING, 375°F, 12" X 18"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 12" X 18"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Metal-In Bag, 304.8Mm X 457.2Mm, Pk100; Bag Type Scs - 64AH9383 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 304.8Mm X 457.2Mm, Pk100; Bag Type Scs
64AH9383
Metal-In Bag, 304.8Mm X 457.2Mm, Pk100; Bag Type Scs 64AH9383
METAL-IN BAG, 304.8MM X 457.2MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Width - Metric:304.8mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 304.8MM X 457.2MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:18"; Width - Metric:304.8mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 1001218 - 18 in Length - 12 in Wide - 3 mil Thick - SCS 1001218 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001218 - 18 in Length - 12 in Wide - 3 mil Thick
SCS 1001218
SCS 1000 Series Translucent Metal-In Bag 1001218 - 18 in Length - 12 in Wide - 3 mil Thick SCS 1001218
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001218 SCP317-ND 1001218 39M3789 SCS 1001218
Product Name SCS 1001218, 1000 Series Metal-In Static Shielding Bag 12 in x 18 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shielding, 375°F, 12 X 18; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001218 - 18 in Length - 12 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details