Desco Industries, Inc. Anti-Static Control Products 10088

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
10088
Anti-Static Control Products 10088
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP392-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP392-ND
Anti-Static, ESD Bags, Materials SCP392-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 8"" (203.2mm)"

Buy Now Datasheet
SCS 10088, 1000 Series Metal-In Static Shielding Bag 8 in x 8 in - 10088 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10088, 1000 Series Metal-In Static Shielding Bag 8 in x 8 in
10088
SCS 10088, 1000 Series Metal-In Static Shielding Bag 8 in x 8 in 10088
SCS 10088 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 8 in Bag.

SCS 10088 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 8 in Bag.

Supplier's Site
SCS 1000 Series Translucent Metal-In Bag 10088 - 8 in Length - 8 in Wide - 3 mil Thick - SCS 10088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10088 - 8 in Length - 8 in Wide - 3 mil Thick
SCS 10088
SCS 1000 Series Translucent Metal-In Bag 10088 - 8 in Length - 8 in Wide - 3 mil Thick SCS 10088
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shield, Metal-In; Bag Type Scs - 34P6757 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shield, Metal-In; Bag Type Scs
34P6757
Bag, Static Shield, Metal-In; Bag Type Scs 34P6757
BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELD, METAL-IN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10088 SCP392-ND 10088 SCS 10088 34P6757
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials SCS 10088, 1000 Series Metal-In Static Shielding Bag 8 in x 8 in SCS 1000 Series Translucent Metal-In Bag 10088 - 8 in Length - 8 in Wide - 3 mil Thick Bag, Static Shield, Metal-In; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details