R. S. Hughes Company, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Attractive white chipboard cartons have a gray interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended use: Children's... | |
| Attractive white chipboard cartons have a gray interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended use: Coat. | |
| Attractive white chipboard cartons have a gray interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Jacket,... | |
| Attractive white chipboard cartons have a gray interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt... | |
| Attractive white chipboard cartons have a gray interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater,... | |
| Bags are both moisture and puncture resistant. No additional cushioning needed. Mailers may be stapled or taped to close. Sold in case quantities. | |
| Bright and shiny black metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny blue metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny pink metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny red metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure. | |
| Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case. | |
| Constructed from 2.5 Mil polyethylene. Feature a self-seal closure on one end. Water resistant, lightweight and puncture resistant. | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Bowl | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Cup | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Gloves, Mittens | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Novelties | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Plate | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Stemware | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler | |
| Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Vase | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Bowl | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Cup | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Gloves, Mittens | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Novelties | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Plate | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Stemware | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Tumbler | |
| Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Vase | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Belts, Scarves | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Bowl | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Candle | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Candy Dish | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Clock | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Corsage. | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Cup | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Figurine | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Frame | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Novelties | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Ornaments | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Plate | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Small Keepsakes | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Stemware | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Tumbler | |
| Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Vase | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Bowl | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candle | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candlesticks | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Candy Dish | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Corsage | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Cup | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Flower Pot | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Frame | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Handbag | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Novelties | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Ornaments | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Plate | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Pottery | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Purse | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Small Keepsakes | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Stemware | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tote Bag | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Tumbler | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Vase | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Belts, Scarves | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: China, Teapot | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Figurine | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Gloves, Mittens | |
| Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Puzzles, Games | |
| Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended use:... | |
| Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fiberboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses:... | |
| Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft... | |
| Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over... | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended use: Earrings. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended use: Necklace. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended uses: Bangle | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended uses: Bracelet, Small Necklace. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended uses: Bracelet | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended uses: Earrings, Broach. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended uses: Locket, Charm. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid kraft fiberboard. Recommended uses: Watch, Tennis Bracelet. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended use: Earrings. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended use: Necklace. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended uses: Bangle | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended uses: Bracelet, Small Necklace. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended uses: Bracelet | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended uses: Broach, Bracelet. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended uses: Locket, Charm. | |
| High quality two-piece construction. Fully assembled to save time. Each box is filled with non tarnishing jeweler's cotton. Constructed from rigid white lined fiberboard. Recommended uses: Watch, Tennis Bracelet. | |
| Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents... | |
| Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities. | |
| Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer... | |
| Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping... | |
| Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. | |
| Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features ""First Class"" printed borders. Close with peel and seal lip. Sold in... | |
| Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Attractive white paper exterior. Sold in case... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Pull tear strip for quick and easy... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in... | |
| Mailers feature a 3/16"" high slip bubble lining for easy insertion of products. Tape, staple or heat seal to close. Recycled golden kraft paper exterior. Sold in case quantities. | |
| Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture... | |
| Manufactured from .020 white chipboard. Light-weight to save on postage. No additional stiffeners needed. Gusset expands to hold items up to 1"" wide. Peel and seal closure. Pull tab tear... | |
| Manufactured from .028 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities. | |
| Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Peel and seal closure. Pull tab tear strip for easy opening. Sold in case quantities. | |
| Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Side loading style makes inserting and retrieving documents easier. Peel and seal closure. Pull tab tear strip... | |
| Manufactured from white chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities. | |
| Reverse tuck cartons have a pye-lock tuck for positive locking. Meets or exceeds PPP-B-566 federal specification. Die-cut from .024 fiberboard. Shipped flat to save space. Sold in case quantities. | |
| The front of the bag is clear for viewing contents. The back of the bag is opaque for address information and postage. Mailers feature a self-seal closure with double perforations... |
| << Prev | Next >> |