Desco Industries, Inc. Anti-Static, ESD Bags, Materials 100818

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP405-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP405-ND
Anti-Static, ESD Bags, Materials SCP405-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 18"" (457.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 18"" (457.2mm)"

Buy Now Datasheet
SCS 100818, 1000 Series Metal-In Static Shielding Bag 8 in x 18 in - 100818 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100818, 1000 Series Metal-In Static Shielding Bag 8 in x 18 in
100818
SCS 100818, 1000 Series Metal-In Static Shielding Bag 8 in x 18 in 100818
SCS 100818, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 18 in Bag.

SCS 100818, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 18 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100818
Anti-Static Control Products 100818
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 100818 - 18 in Length - 8 in Wide - 3 mil Thick - SCS 100818 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 100818 - 18 in Length - 8 in Wide - 3 mil Thick
SCS 100818
SCS 1000 Series Translucent Metal-In Bag 100818 - 18 in Length - 8 in Wide - 3 mil Thick SCS 100818
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 8 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Scc1000 Static Shielding Bag, Open; Bag Type Scs - 77R3903 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Open; Bag Type Scs
77R3903
Scc1000 Static Shielding Bag, Open; Bag Type Scs 77R3903
SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, OPEN; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site
Metal-In Bag, 203.2Mm X 457.2Mm; Bag Type Scs - 85AC2350 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 203.2Mm X 457.2Mm; Bag Type Scs
85AC2350
Metal-In Bag, 203.2Mm X 457.2Mm; Bag Type Scs 85AC2350
METAL-IN BAG, 203.2MM X 457.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:18"; Width - Metric:203.2mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat Seal; RoHS Compliant: Yes

METAL-IN BAG, 203.2MM X 457.2MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:18"; Width - Metric:203.2mm; Length - Metric:457.2mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:Heat Seal; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Ellsworth Adhesives Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP405-ND 100818 100818 SCS 100818 77R3903
Product Name Anti-Static, ESD Bags, Materials SCS 100818, 1000 Series Metal-In Static Shielding Bag 8 in x 18 in Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 100818 - 18 in Length - 8 in Wide - 3 mil Thick Scc1000 Static Shielding Bag, Open; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details