Desco Industries, Inc. Anti-Static Control Products 13001116

Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1300 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
13001116
Anti-Static Control Products 13001116
STATIC SHIELD BAG, 1300 SERIES METAL-IN,

STATIC SHIELD BAG, 1300 SERIES METAL-IN,

Buy Now
SCS 1300 Series Translucent Metal-In Bag 13001116 - 11 in Length - 16 in Wide - 3.2 mil Thick - SCS 13001116 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1300 Series Translucent Metal-In Bag 13001116 - 11 in Length - 16 in Wide - 3.2 mil Thick
SCS 13001116
SCS 1300 Series Translucent Metal-In Bag 13001116 - 11 in Length - 16 in Wide - 3.2 mil Thick SCS 13001116
The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 11 in x 16 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

The SCS 1300 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as puncture-resistant. The overall length and width are 11 in x 16 in. Thickness is a key component to use of this product and measures in at 3.2 mil.

Buy Now
Static Shielding, Metal-In, 11 X 16; Bag Type Scs - 14AC0390 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding, Metal-In, 11 X 16; Bag Type Scs
14AC0390
Static Shielding, Metal-In, 11 X 16; Bag Type Scs 14AC0390
STATIC SHIELDING, METAL-IN, 11" X 16"; Bag Type:Static Shielding (Metal-In); Width - Imperial:16"; Length - Imperial:11"; Length - Metric:279.4mm; Film Thickness:81.28µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING, METAL-IN, 11" X 16"; Bag Type:Static Shielding (Metal-In); Width - Imperial:16"; Length - Imperial:11"; Length - Metric:279.4mm; Film Thickness:81.28µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 13001116 SCS 13001116 14AC0390
Product Name Anti-Static Control Products SCS 1300 Series Translucent Metal-In Bag 13001116 - 11 in Length - 16 in Wide - 3.2 mil Thick Static Shielding, Metal-In, 11 X 16; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details