Eagle Manufacturing Company Eagle Silver Stainless Steel 5 gal Safety Can - 15 7/8 in Height - 11 1/4 in Overall Diameter - 048441-22851 1327

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 7/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This item comes with the following: Faucet.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 7/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This item comes with the following: Faucet.

Suppliers

Company
Product
Description
Supplier Links
Eagle Silver Stainless Steel 5 gal Safety Can - 15 7/8 in Height - 11 1/4 in Overall Diameter - 048441-22851 - 048441-22851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Silver Stainless Steel 5 gal Safety Can - 15 7/8 in Height - 11 1/4 in Overall Diameter - 048441-22851
048441-22851
Eagle Silver Stainless Steel 5 gal Safety Can - 15 7/8 in Height - 11 1/4 in Overall Diameter - 048441-22851 048441-22851
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 7/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This item comes with the following: Faucet.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 15 7/8 in height. The Eagle safety can is made of stainless steel, is packaged 1 per pack, comes in silver and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 1/4 in overall diameter. This item comes with the following: Faucet.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22851
Product Name Eagle Silver Stainless Steel 5 gal Safety Can - 15 7/8 in Height - 11 1/4 in Overall Diameter - 048441-22851
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details