Desco Industries, Inc. SCS 1001214, 1000 Series Metal-In Static Shielding Bag 12 in x 14 in 1001214

Description
SCS 1001214, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 14 in Bag.
Request a Quote
Description
SCS 1001214, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 14 in Bag.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metal-In Bag, measuring 304.8 mm x 355.6 mm, is designed for static shielding of ESD sensitive electronic devices. This product is part of the 1000 Series and features a transparent construction made from a polyester, metal, and polyethylene laminate. It provides effective discharge shielding, with an exterior that is static dissipative, allowing for the safe removal of electrostatic charges when grounded. The bags are heat sealable and printed with an ESD protective symbol for easy identification. The product meets several industry standards, including ANSI/ESD S20.20, ANSI/ESD S541, and ANSI/ESD S11.4 Level 3, ensuring compliance with ESD packaging requirements. It has a film thickness of 2.8 mils (71.12 µm) and is free from amines, silicones, and heavy metals. The bags are sold in packs of 100, making them suitable for commercial use.

Datasheet Summary
Powered by GS/AI

The Metal-In Bag, measuring 304.8 mm x 355.6 mm, is designed for static shielding of ESD sensitive electronic devices. This product is part of the 1000 Series and features a transparent construction made from a polyester, metal, and polyethylene laminate. It provides effective discharge shielding, with an exterior that is static dissipative, allowing for the safe removal of electrostatic charges when grounded. The bags are heat sealable and printed with an ESD protective symbol for easy identification. The product meets several industry standards, including ANSI/ESD S20.20, ANSI/ESD S541, and ANSI/ESD S11.4 Level 3, ensuring compliance with ESD packaging requirements. It has a film thickness of 2.8 mils (71.12 µm) and is free from amines, silicones, and heavy metals. The bags are sold in packs of 100, making them suitable for commercial use.

Suppliers

Company
Product
Description
Supplier Links
SCS 1001214, 1000 Series Metal-In Static Shielding Bag 12 in x 14 in - 1001214 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001214, 1000 Series Metal-In Static Shielding Bag 12 in x 14 in
1001214
SCS 1001214, 1000 Series Metal-In Static Shielding Bag 12 in x 14 in 1001214
SCS 1001214, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 14 in Bag.

SCS 1001214, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 12 in x 14 in Bag.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
1001214
Anti-Static Control Products 1001214
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP377-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP377-ND
Anti-Static, ESD Bags, Materials SCP377-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 14"" (355.6mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 14"" (355.6mm)"

Buy Now Datasheet
Metal-In Bag, 304.8Mm X 355.6Mm, Pk100; Bag Type Scs - 85AC2341 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 304.8Mm X 355.6Mm, Pk100; Bag Type Scs
85AC2341
Metal-In Bag, 304.8Mm X 355.6Mm, Pk100; Bag Type Scs 85AC2341
METAL-IN BAG, 304.8MM X 355.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:14"; Width - Metric:304.8mm; Length - Metric:355.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

METAL-IN BAG, 304.8MM X 355.6MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:12"; Length - Imperial:14"; Width - Metric:304.8mm; Length - Metric:355.6mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001214 - 14 in Length - 12 in Wide - 3 mil Thick - SCS 1001214 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001214 - 14 in Length - 12 in Wide - 3 mil Thick
SCS 1001214
SCS 1000 Series Translucent Metal-In Bag 1001214 - 14 in Length - 12 in Wide - 3 mil Thick SCS 1001214
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 14 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1001214 1001214 SCP377-ND 85AC2341 SCS 1001214
Product Name SCS 1001214, 1000 Series Metal-In Static Shielding Bag 12 in x 14 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Bag, 304.8Mm X 355.6Mm, Pk100; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001214 - 14 in Length - 12 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details