Desco Industries, Inc. Anti Static Packaging 1001518

Description
SHIELD BAG,METAL-IN 380x455MM, 100EA
Request a Quote Datasheet
Description
SHIELD BAG,METAL-IN 380x455MM, 100EA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Packaging - 1745102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745102
Anti Static Packaging 1745102
SHIELD BAG,METAL-IN 380x455MM, 100EA

SHIELD BAG,METAL-IN 380x455MM, 100EA

Supplier's Site
SCS 1001518, 1000 Series Metal-In Static Shielding Bag 15 in x 18 in - 1001518 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001518, 1000 Series Metal-In Static Shielding Bag 15 in x 18 in
1001518
SCS 1001518, 1000 Series Metal-In Static Shielding Bag 15 in x 18 in 1001518
SCS 1001518, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 15 in x 18 in Bag.

SCS 1001518, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 15 in x 18 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP411-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP411-ND
Anti-Static, ESD Bags, Materials SCP411-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 15"" (381mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 15"" (381mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1001518
Anti-Static Control Products 1001518
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Bag, Static Shielding; Bag Type Scs - 08P0409 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding; Bag Type Scs
08P0409
Bag, Static Shielding; Bag Type Scs 08P0409
BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-; Height:18" RoHS Compliant: Yes

BAG, STATIC SHIELDING; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:18"; Length - Metric:457mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:-; Height:18" RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001518 - 18 in Length - 15 in Wide - 3 mil Thick - SCS 1001518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001518 - 18 in Length - 15 in Wide - 3 mil Thick
SCS 1001518
SCS 1000 Series Translucent Metal-In Bag 1001518 - 18 in Length - 15 in Wide - 3 mil Thick SCS 1001518
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 18 in x 15 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  RS Components, Ltd. Ellsworth Adhesives DigiKey Powell Electronics, Inc. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 1745102 1001518 SCP411-ND 1001518 08P0409 SCS 1001518
Product Name Anti Static Packaging SCS 1001518, 1000 Series Metal-In Static Shielding Bag 15 in x 18 in Anti-Static, ESD Bags, Materials Anti-Static Control Products Bag, Static Shielding; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001518 - 18 in Length - 15 in Wide - 3 mil Thick
Features Shielded; ESD ESD; StaticShield StaticShield ESD
Height 17.99 inch (457 mm) 18 inch (457 mm)
Length 17.99 inch (457 mm) 18 inch (457 mm) 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details