Desco Industries, Inc. Anti-Static, ESD Bags, Materials 1001216

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP396-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP396-ND
Anti-Static, ESD Bags, Materials SCP396-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 12"" (304.8mm) X 16"" (406.4mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1001216
Anti-Static Control Products 1001216
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti Static Packaging - 1745097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745097
Anti Static Packaging 1745097
SHIELD BAG,METAL-IN 305x405MM, 100EA

SHIELD BAG,METAL-IN 305x405MM, 100EA

Supplier's Site
SCS 1001216, 1000 Series Metal-In Static Shielding Bag 12 in x 16 in - 1001216 - Ellsworth Adhesives
Germantown, WI, USA
SCS 1001216, 1000 Series Metal-In Static Shielding Bag 12 in x 16 in
1001216
SCS 1001216, 1000 Series Metal-In Static Shielding Bag 12 in x 16 in 1001216
SCS 1001216, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 12 in x 16 in.

SCS 1001216, 1000 Series Metal-In Static Shielding Bag is used to protect ESD sensitive components from electrostatic fields and discharges. It can be used in an ESD protected area and grounds when placed on a grounded surface or handled by grounded operator. 12 in x 16 in.

Supplier's Site
Bag, Static Shielding, 375°F, 12 X 16; Bag Type Scs - 77R3900 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 12 X 16; Bag Type Scs
77R3900
Bag, Static Shielding, 375°F, 12 X 16; Bag Type Scs 77R3900
BAG, STATIC SHIELDING, 375°F, 12" X 16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 12" X 16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 1001216 - 16 in Length - 12 in Wide - 3 mil Thick - SCS 1001216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 1001216 - 16 in Length - 12 in Wide - 3 mil Thick
SCS 1001216
SCS 1000 Series Translucent Metal-In Bag 1001216 - 16 in Length - 12 in Wide - 3 mil Thick SCS 1001216
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 16 in x 12 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number SCP396-ND 1001216 1745097 1001216 77R3900 SCS 1001216
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Anti Static Packaging SCS 1001216, 1000 Series Metal-In Static Shielding Bag 12 in x 16 in Bag, Static Shielding, 375°F, 12 X 16; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 1001216 - 16 in Length - 12 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features StaticShield ESD Shielded; ESD ESD; StaticShield
Height 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details