Desco Industries, Inc. SCS 10035, 1000 Series Metal-In Static Shielding Bag 3 in x 5 in 10035

Description
SCS 10035, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 3 in x 5 in Bag.
Request a Quote Datasheet
Description
SCS 10035, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 3 in x 5 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 10035, 1000 Series Metal-In Static Shielding Bag 3 in x 5 in - 10035 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10035, 1000 Series Metal-In Static Shielding Bag 3 in x 5 in
10035
SCS 10035, 1000 Series Metal-In Static Shielding Bag 3 in x 5 in 10035
SCS 10035, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 3 in x 5 in Bag.

SCS 10035, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 3 in x 5 in Bag.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP310-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP310-ND
Anti-Static, ESD Bags, Materials SCP310-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 5"" (127mm)"

Buy Now Datasheet
Anti Static Packaging - 1745869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745869
Anti Static Packaging 1745869
SCS 10035 Anti-Static Bag

SCS 10035 Anti-Static Bag

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
10035
Anti-Static Control Products 10035
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 1000 Series Translucent Metal-In Bag 10035 - 5 in Length - 3 in Wide - 3 mil Thick - SCS 10035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 10035 - 5 in Length - 3 in Wide - 3 mil Thick
SCS 10035
SCS 1000 Series Translucent Metal-In Bag 10035 - 5 in Length - 3 in Wide - 3 mil Thick SCS 10035
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 5 in x 3 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now
Bag, Static Shielding, 375°F, 3 X 5; Bag Type Scs - 39M3793 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Shielding, 375°F, 3 X 5; Bag Type Scs
39M3793
Bag, Static Shielding, 375°F, 3 X 5; Bag Type Scs 39M3793
BAG, STATIC SHIELDING, 375°F, 3" X 5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

BAG, STATIC SHIELDING, 375°F, 3" X 5"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey RS Components, Ltd. Powell Electronics, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 10035 SCP310-ND 1745869 10035 SCS 10035 39M3793
Product Name SCS 10035, 1000 Series Metal-In Static Shielding Bag 3 in x 5 in Anti-Static, ESD Bags, Materials Anti Static Packaging Anti-Static Control Products SCS 1000 Series Translucent Metal-In Bag 10035 - 5 in Length - 3 in Wide - 3 mil Thick Bag, Static Shielding, 375°F, 3 X 5; Bag Type Scs
Container Type Bag Bag Bag Bag Bag
Features ESD; StaticShield StaticShield Shielded; ESD ESD
Height 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details