Eagle Manufacturing Company Eagle Yellow HDPE 5 gal Safety Can - 18 1/2 in Height - 12 1/2 in Overall Diameter - 048441-00343 1521

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow HDPE 5 gal Safety Can - 18 1/2 in Height - 12 1/2 in Overall Diameter - 048441-00343 - 048441-00343 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow HDPE 5 gal Safety Can - 18 1/2 in Height - 12 1/2 in Overall Diameter - 048441-00343
048441-00343
Eagle Yellow HDPE 5 gal Safety Can - 18 1/2 in Height - 12 1/2 in Overall Diameter - 048441-00343 048441-00343
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 1/2 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-00343
Product Name Eagle Yellow HDPE 5 gal Safety Can - 18 1/2 in Height - 12 1/2 in Overall Diameter - 048441-00343
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details